ABM3B-27.120MHZ-10-D2H-T Abracon Parts by Abracon

CRYSTAL 27.12MHZ 10PF 5MM X 3.2MM

Status: Unknown
Series: ABM3B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.83
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.56
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for element14
element14
from US$0.59
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 27.12MHz
Crystal Case SMD 5mm x 3.2mm
Frequency Stability + / - 35ppm
Load Capacitance 10pF
Frequency Tolerance + / - 20ppm
Product Range ABM3B Series

Alternative Descriptions

Crystal, 27.12Mhz, 10Pf, 5Mm X 3.2Mm | Newark Electronics
Customized Crystal | Future Electronics
Crystal, 27.12 MHz, SMD, 5mm x 3.2mm, 35 ppm, 10 pF, 20 ppm, ABM3B Series | Avnet America
56AC7493 | element14
CRYSTAL, 27.12MHZ, 10PF, 5MM X 3.2MM | Farnell
CRYSTAL RESONATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM3B-27.120MHZ-10-D2H-T?

Additional datasheets, footprints and schematics for ABM3B-27.120MHZ-10-D2H-T are listed on our Part Details page. You can also find images and similar parts to ABM3B-27.120MHZ-10-D2H-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM3B-27.120MHZ-10-D2H-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3B-27.120MHZ-10-D2H-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM3B-27.120MHZ-10-D2H-T fall under?

The ABM3B-27.120MHZ-10-D2H-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABM3B-27.120MHZ-10-D2H-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3B-27.120MHZ-10-D2H-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM3B-27.120MHZ-10-D2H-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM3B-27.120MHZ-10-D2H-T have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ABM3B-27.120MHZ-10-D2H-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM3B-27.120MHZ-10-D2H-T often in real-time on the comparison pages.

What if I can't find stock of ABM3B-27.120MHZ-10-D2H-T?

You can fill out our help required form which you can use to request a quote for ABM3B-27.120MHZ-10-D2H-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay