ABM3B-25.000MHZ-D2Y-T Abracon Parts by Abracon

CRYSTAL 25MHZ 18PF 5MM X 3.2MM

Status: Unknown
Series: ABM3B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.40
27,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
965
in stock
Buy Now
Logo for element14
element14
from US$0.53
965
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.52
965
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 25MHz
Crystal Case SMD 5mm x 3.2mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 20ppm
Product Range ABM3B Series

Alternative Descriptions

ABM3B Series 25MHZ, 5MM X 3.2MM Crystal | Future Electronics
Crystal, 25Mhz, 18Pf, Smd, 5Mm X 3.2Mm Rohs Compliant: Yes |Abracon ABM3B-25.000MHZ-D-2-Y-T | Newark Electronics
CRYSTAL, 25MHZ, 18PF, SMD, 5MM X 3.2MM | element14
ABM3B-25.000MHZ-D2Y-T | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM3B-25.000MHZ-D2Y-T?

Additional datasheets, footprints and schematics for ABM3B-25.000MHZ-D2Y-T are listed on our Part Details page. You can also find images and similar parts to ABM3B-25.000MHZ-D2Y-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM3B-25.000MHZ-D2Y-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3B-25.000MHZ-D2Y-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM3B-25.000MHZ-D2Y-T fall under?

The ABM3B-25.000MHZ-D2Y-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABM3B-25.000MHZ-D2Y-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3B-25.000MHZ-D2Y-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM3B-25.000MHZ-D2Y-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM3B-25.000MHZ-D2Y-T have stock available?

Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for ABM3B-25.000MHZ-D2Y-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM3B-25.000MHZ-D2Y-T often in real-time on the comparison pages.

What if I can't find stock of ABM3B-25.000MHZ-D2Y-T?

You can fill out our help required form which you can use to request a quote for ABM3B-25.000MHZ-D2Y-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay