Status: | Unknown |
---|---|
Series: | ABM3B Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
-
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
element14
from US$0.66
|
-
|
Buy Now | |
Avnet Asia
from US$0.69
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 24MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | ABM3B Series |
Crystal, 24Mhz, 18Pf, 5Mm X 3.2Mm | Newark Electronics |
24MHz â–’30ppm Crystal 18pF 50 Ohm -20â–‘C ~ 70â–‘C Surface Mount 4-SMD, No Lead | Future Electronics |
Crystal, 24 MHz, SMD, 5mm x 3.2mm, 30 ppm, 18 pF, 30 ppm, ABM3B | Avnet America |
Abracon Frequency Control - ABM3B-24.000MHz-B-4-Y-T | Abracon ABM3B-24.000MHZ-B-4-Y-T | RS Americas |
56AC7489 | element14 |
CRYSTAL, 24MHZ, 18PF, SMD, 5MM X 3.2MM | Farnell |
Where can I find additional details, specifications and documents for a ABM3B-24.000MHZ-B4Y-T?
Additional datasheets, footprints and schematics for ABM3B-24.000MHZ-B4Y-T are listed on our Part Details page. You can also find images and similar parts to ABM3B-24.000MHZ-B4Y-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM3B-24.000MHZ-B4Y-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM3B-24.000MHZ-B4Y-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM3B-24.000MHZ-B4Y-T fall under?
The ABM3B-24.000MHZ-B4Y-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM3B-24.000MHZ-B4Y-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM3B-24.000MHZ-B4Y-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM3B-24.000MHZ-B4Y-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM3B-24.000MHZ-B4Y-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for ABM3B-24.000MHZ-B4Y-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM3B-24.000MHZ-B4Y-T often in real-time on the comparison pages.
What if I can't find stock of ABM3B-24.000MHZ-B4Y-T?
You can fill out our help required form which you can use to request a quote for ABM3B-24.000MHZ-B4Y-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.