Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$102.74
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.62
|
1,895
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
36
in stock
|
Buy Now | |
Newark Electronics
from US$343.30
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Carlton-Bates
from US$0.61
|
-
|
Buy Now | |
Sager
from US$0.42
|
-
|
Buy Now |
Mount Fixing Type | Adhesive, Screw |
---|---|
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 25.4mm |
Width | 25.4mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | Yes |
Cable Tie Mount, 4-Way, 1x1 Inch, White, #6 Screw Mount, ABM Series | Panduit ABM2S-S6-D | RS Americas |
Cable Tie Mount | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Acrylonitrile Butadiene Styrene White Bulk | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount #6 Screw (M3) 1x1 | Sager |
CABLE TIE MOUNT, 25.4MM, ABS, WHITE | Farnell |
Where can I find additional details, specifications and documents for a ABM2S-S6-D?
Additional datasheets, footprints and schematics for ABM2S-S6-D are listed on our Part Details page. You can also find images and similar parts to ABM2S-S6-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM2S-S6-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM2S-S6-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM2S-S6-D fall under?
The ABM2S-S6-D is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABM2S-S6-D when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM2S-S6-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABM2S-S6-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABM2S-S6-D have stock available?
Authorised distributors including Electro Enterprises, RS Americas, Newark Electronics, Avnet America and Carlton-Bates have stock available or on a lead time for ABM2S-S6-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM2S-S6-D often in real-time on the comparison pages.
What if I can't find stock of ABM2S-S6-D?
You can fill out our help required form which you can use to request a quote for ABM2S-S6-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.