Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$209.44
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.88
|
10,679
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.88
|
2,492
in stock
|
Buy Now | |
RS Americas
from US$403.33
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$438.40
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
element14
from US$311.47
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.53
|
-
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 4mm |
Mount Colour | Black |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 25.4mm |
Width | 25.4mm |
Height | 4.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Hi Tmp. (25 Adh., 1x1"" | Heilind Electronics |
Cable Tie Mount, Length 25.4mm, Width 1in, Ht 0.2in, Black, Weather Resis ABS | Panduit ABM2S-AT-D0 | RS Americas |
Cable Tie Mount, 4-Way, Adhesive, Abs, Black, Pk500 | Newark Electronics |
Cable Accessories Tie Mount Acrylonitrile Butadiene Styrene Black | Avnet America |
CABLE TIE MOUNT, 4-WAY, ADHESIVE, ABS, B | element14 |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts 1 SQ 4-WAY BLACK | Sager |
CABLE TIE MOUNT, 25.4MM, ABS, BLACK | Farnell |
Where can I find additional details, specifications and documents for a ABM2S-AT-D0?
Additional datasheets, footprints and schematics for ABM2S-AT-D0 are listed on our Part Details page. You can also find images and similar parts to ABM2S-AT-D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM2S-AT-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM2S-AT-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM2S-AT-D0 fall under?
The ABM2S-AT-D0 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM2S-AT-D0 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM2S-AT-D0 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM2S-AT-D0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM2S-AT-D0 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for ABM2S-AT-D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM2S-AT-D0 often in real-time on the comparison pages.
What if I can't find stock of ABM2S-AT-D0?
You can fill out our help required form which you can use to request a quote for ABM2S-AT-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.