Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$174.22
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.82
|
1,768
in stock
|
Buy Now | |
Sager
from US$0.49
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.82
|
412
in stock
|
Buy Now | |
Newark Electronics
from US$408.10
|
2
in stock
|
Buy Now | |
RS Americas
from US$404.80
|
2
in stock
|
Buy Now | |
element14
from US$348.77
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Carlton-Bates
from US$0.73
|
-
|
Buy Now | |
TTI Europe
from US$0.45
|
-
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 4mm |
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 25.4mm |
Width | 25.4mm |
Height | 4.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Hi Temp. Adh., 1x1" (25.4mm x 25.4mm) | Heilind Electronics |
Cable Tie Mounts 1.0 X 1.0 4WAY MNT WHITE | Sager |
Cable Tie Mount, Adhesive-Backed | Newark Electronics |
Cable Tie Mount, Hi Temp. Adhesive, 1"Lx 1"W, 4-Way, ABS, White, ABM Series | Panduit ABM2S-AT-D | RS Americas |
CABLE TIE MOUNT, ADHESIVE-BACKED | element14 |
Cable Accessories Tie Mount Acrylonitrile Butadiene Styrene White | Avnet America |
Mount, Cable Tie | Carlton-Bates |
CABLETIEMOUNT,HITMP,ADH,1X1 | TTI Europe |
CABLE TIE MOUNT, ABS, 25.4MM, WHT | Farnell |
Where can I find additional details, specifications and documents for a ABM2S-AT-D?
Additional datasheets, footprints and schematics for ABM2S-AT-D are listed on our Part Details page. You can also find images and similar parts to ABM2S-AT-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM2S-AT-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM2S-AT-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM2S-AT-D fall under?
The ABM2S-AT-D is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM2S-AT-D when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM2S-AT-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABM2S-AT-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM2S-AT-D have stock available?
Authorised distributors including Heilind Electronics, Sager, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for ABM2S-AT-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM2S-AT-D often in real-time on the comparison pages.
What if I can't find stock of ABM2S-AT-D?
You can fill out our help required form which you can use to request a quote for ABM2S-AT-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.