Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$63.24
|
9
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
272
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
272
in stock
|
Buy Now | |
Conrad
from US$2.38
|
205
in stock
|
Buy Now | |
Distrelec
from US$0.63
|
14
in stock
|
Buy Now | |
Carlton-Bates
from US$1.51
|
13
in stock
|
Buy Now | |
element14
from US$66.93
|
9
in stock
|
Buy Now | |
RS Americas
from US$136.16
|
8
in stock
|
Buy Now | |
RS
from US$0.72
|
-
|
Buy Now | |
Sager
from US$1.07
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 4.2mm |
Width | 25.4mm |
Height | 4.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 25.4mm |
Body Material | Acrylonitrile Butadiene Styrene (ABS) |
Colour | Black |
External Length / Height | 4.2mm |
External Width | 25.4mm |
Load Max | 227g |
Material | Weather Resistant ABS |
4-WAY CABLE TIE MOUNTS | TTI Europe |
Cable Tie Mount, Hi Tmp. Adh., 1"x1" (25 Rohs Compliant: Yes |Panduit ABM2S-AT-C0 | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Acrylonitrile Butadiene Styrene Black | Avnet America |
4-way cable tie holder. High adhesive power for long reliability. 4-way input for cable binder allows for quick and easy alignment of the parts.This text is machine translated. | Conrad |
Panduit Cable Tie Mount 4.8 mm Black ABS Pack of 100 pieces | Distrelec |
Mount, Cable Tie | Carlton-Bates |
MOUNT, ADHESIVE, ABS, OUTDOOR, PK100 | element14 |
Cable Tie Mount, Length 25.4mm, Width 1in, Ht 0.2in, Black, Weather Resis ABS | Panduit ABM2S-AT-C0 | RS Americas |
Cable T Mount ADV 4.8mm ABS BLK 100PC | RS |
Cable Tie Mounts ADH BACK MT HI TEMP | Sager |
Where can I find additional details, specifications and documents for a ABM2S-AT-C0?
Additional datasheets, footprints and schematics for ABM2S-AT-C0 are listed on our Part Details page. You can also find images and similar parts to ABM2S-AT-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM2S-AT-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM2S-AT-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM2S-AT-C0 fall under?
The ABM2S-AT-C0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABM2S-AT-C0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM2S-AT-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM2S-AT-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM2S-AT-C0 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Conrad and Distrelec have stock available or on a lead time for ABM2S-AT-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM2S-AT-C0 often in real-time on the comparison pages.
What if I can't find stock of ABM2S-AT-C0?
You can fill out our help required form which you can use to request a quote for ABM2S-AT-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.