Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$54.98
|
15
in stock
|
Buy Now | |
TTI Europe
from US$0.74
|
400
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
198
in stock
|
Buy Now | |
Conrad
from US$1.89
|
95
in stock
|
Buy Now | |
element14
from US$36.39
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$116.34
|
11
in stock
|
Buy Now | |
RS Americas
from US$115.18
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$1.30
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 4.2mm |
Width | 25.4mm |
Height | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 25.4mm |
Body Material | Acrylonitrile Butadiene Styrene (ABS) |
Colour | White |
External Length / Height | 4.2mm |
External Width | 25.4mm |
For Use With | Panduit Cable Ties |
Load Max | 227g |
Material | Weather Resistant ABS |
CABLE TIE HI TMP. ADH. 1 X1 | TTI Europe |
Panduit Cable Tie Mount, White, ABS, Pack of 100 pieces | Distrelec |
4-way cable tie holder. High adhesive power for long reliability. 4-way input for cable binder allows for quick and easy alignment of the parts.This text is machine translated. | Conrad |
MOUNT, ADHESIVE, ABS, PK100 | element14 |
Cable Tie Mount | Newark Electronics |
Cable Tie Mount, Hi Temp. Adh., 1"L x 1"W, ABS Plastic White, ABM Series | Panduit ABM2S-AT-C | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Cable Accessories Adhesive Backed Cable Tie Mount Acrylonitrile Butadiene Styrene White | Avnet America |
Cable Tie Mounts ADH BACK MT HI TEMP | Sager |
Where can I find additional details, specifications and documents for a ABM2S-AT-C?
Additional datasheets, footprints and schematics for ABM2S-AT-C are listed on our Part Details page. You can also find images and similar parts to ABM2S-AT-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM2S-AT-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM2S-AT-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM2S-AT-C fall under?
The ABM2S-AT-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABM2S-AT-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM2S-AT-C you can contact the distributor directly for product support, shipping queries etc.
Is the ABM2S-AT-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM2S-AT-C have stock available?
Authorised distributors including TTI Europe, Distrelec, Conrad, element14 and Farnell have stock available or on a lead time for ABM2S-AT-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM2S-AT-C often in real-time on the comparison pages.
What if I can't find stock of ABM2S-AT-C?
You can fill out our help required form which you can use to request a quote for ABM2S-AT-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.