Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Sager
from US$0.40
|
15,650
in stock
|
Buy Now | |
Heilind Electronics
from US$2.00
|
6,948
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
2,000
in stock
|
Buy Now | |
Electro Enterprises
from US$0.61
|
1,197
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.00
|
1,158
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
500
in stock
|
Buy Now | |
Carlton-Bates
from US$0.53
|
383
in stock
|
Buy Now | |
RS Americas
from US$336.85
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$339.60
|
10
in stock
|
Buy Now | |
element14
from US$290.09
|
10
in stock
|
Buy Now | |
Farnell
from US$361.98
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 4mm |
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 25.4mm |
Width | 25.4mm |
Height | 4.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mounts 4WAY ADH 1.0 X 1.0 | Sager |
Cable Tie Mount, Adh., 1x1" (25.4mm x 25.4mm) | Heilind Electronics |
Holder | Transfer Multisort Elektronik |
ABM CABLE TIE ACCESS | TTI Europe |
CABLE TIE HLDR QUAD ADH 2=QTY2 | Rapid Electronics |
Mount, Cable Tie | Carlton-Bates |
Mount, Cable Tie, Adhesive Backed, Wht ABS, 1" L, 1" W, 0.16" H, M3 Thread | Panduit ABM2S-A-D | RS Americas |
Cable Tie Mount | Newark Electronics |
CABLE TIE MOUNT | element14 |
ADHESIVE CABLE TIE MOUNT, STD, 4-WAY | RS |
Cable Accessories Cable Tie Mount Acrylonitrile Butadiene Styrene White | Avnet America |
Where can I find additional details, specifications and documents for a ABM2S-A-D?
Additional datasheets, footprints and schematics for ABM2S-A-D are listed on our Part Details page. You can also find images and similar parts to ABM2S-A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM2S-A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM2S-A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM2S-A-D fall under?
The ABM2S-A-D is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM2S-A-D when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM2S-A-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABM2S-A-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM2S-A-D have stock available?
Authorised distributors including Sager, Heilind Electronics, Transfer Multisort Elektronik, Electro Enterprises and Heilind Electronics Asia have stock available or on a lead time for ABM2S-A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM2S-A-D often in real-time on the comparison pages.
What if I can't find stock of ABM2S-A-D?
You can fill out our help required form which you can use to request a quote for ABM2S-A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.