Status: | Unknown |
---|---|
Series: | ABM Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.36
|
210
in stock
|
Buy Now | |
element14
from US$47.36
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$21.53
|
215
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
196
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
3
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Carlton-Bates
from US$1.61
|
-
|
Buy Now | |
TTI Europe
from US$0.55
|
-
|
Buy Now | |
Sager
from US$1.14
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 4.2mm |
Width | 25.4mm |
Height | 4.2mm |
Product Range | ABM Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 25.4mm |
Body Material | Acrylonitrile Butadiene Styrene (ABS) |
Colour | Black |
External Length / Height | 4.2mm |
External Width | 25.4mm |
For Use With | Panduits Nylon Cable Ties |
Load Max | 227g |
Material | Weather Resistant ABS |
MOUNT, ADHESIVE, ABS, BLACK, PK100 | element14 |
Mount, Adhesive, Abs, Black, Pk100 | Newark Electronics |
Cable Tie Mount, 4-Way, Rubber Adhesive Backed, 1 x 1 inch, Standard Cable Ties | Panduit ABM2S-A-C0 | RS Americas |
Panduit Cable Tie Mount, Black, ABS, Pack of 100 pieces | Distrelec |
Cable Accessories Cable Tie Mount Acrylonitrile Butadiene Styrene Black | Avnet America |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNT | TTI Europe |
Cable Tie Mounts 4WAY ADH 1.0x1.0 BLK WEATHER RESISTANT | Sager |
Where can I find additional details, specifications and documents for a ABM2S-A-C0?
Additional datasheets, footprints and schematics for ABM2S-A-C0 are listed on our Part Details page. You can also find images and similar parts to ABM2S-A-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM2S-A-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM2S-A-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM2S-A-C0 fall under?
The ABM2S-A-C0 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABM2S-A-C0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM2S-A-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM2S-A-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM2S-A-C0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Distrelec have stock available or on a lead time for ABM2S-A-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM2S-A-C0 often in real-time on the comparison pages.
What if I can't find stock of ABM2S-A-C0?
You can fill out our help required form which you can use to request a quote for ABM2S-A-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.