Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
No stock
|
Buy Now | |
Newark Electronics
from US$111.48
|
531
in stock
|
Buy Now | |
element14
from US$52.44
|
487
in stock
|
Buy Now | |
Conrad
from US$2.19
|
434
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
430
in stock
|
Buy Now | |
Farnell
from US$31.76
|
310
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
200
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
137
in stock
|
Buy Now | |
Carlton-Bates
from US$1.14
|
131
in stock
|
Buy Now | |
Sager
from US$0.89
|
100
in stock
|
Buy Now | |
RS Americas
from US$114.13
|
46
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | ABS (Acrylonitrile Butadiene Styrene) |
Length | 4.2mm |
Width | 25.4mm |
Height | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 25.4mm |
Body Material | Acrylonitrile Butadiene Styrene (ABS) |
Colour | White |
External Length / Height | 4.2mm |
External Width | 25.4mm |
For Use With | Panduits Nylon Cable Ties |
Load Max | 227g |
Material | Weather Resistant ABS |
Cable Tie Mount, 25.4Mm, Abs, White | Newark Electronics |
CABLE TIE MOUNT, 25.4MM, ABS, WHITE | element14 |
4-way cable tie holder. High adhesive power for long reliability. 4-way input for cable binder allows for quick and easy alignment of the parts.This text is machine translated. | Conrad |
Holder | Transfer Multisort Elektronik |
ABM CABLE TIE MOUNT 4-WAY | TTI Europe |
Panduit Cable Tie Mount 4.8 mm White ABS Pack of 100 pieces | Distrelec |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cable Tie Mount Adh 1x1 25.4mm x 2 | Sager |
Mount, Cable Tie, Adhesive Backed, Wht ABS, 1" L, 1" W, 0.16" H, M3 Thread | Panduit ABM2S-A-C | RS Americas |
ADHESIVE CABLE TIE MOUNT, STD., 4-WAY | RS |
Cable Accessories Adhesive Backed Cable Tie Mount Acrylonitrile Butadiene Styrene White | Avnet America |
Where can I find additional details, specifications and documents for a ABM2S-A-C?
Additional datasheets, footprints and schematics for ABM2S-A-C are listed on our Part Details page. You can also find images and similar parts to ABM2S-A-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM2S-A-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM2S-A-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM2S-A-C fall under?
The ABM2S-A-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABM2S-A-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM2S-A-C you can contact the distributor directly for product support, shipping queries etc.
Is the ABM2S-A-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM2S-A-C have stock available?
Authorised distributors including Newark Electronics, element14, Conrad, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for ABM2S-A-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM2S-A-C often in real-time on the comparison pages.
What if I can't find stock of ABM2S-A-C?
You can fill out our help required form which you can use to request a quote for ABM2S-A-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.