Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$208.96
|
No stock
|
Buy Now | |
RS Americas
from US$0.54
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$480.42
|
1
in stock
|
Buy Now | |
element14
from US$465.53
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$0.51
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 12.7mm |
Width | 12.7mm |
RoHS Compliant | Yes |
Cable Tie Mount, Length 12.7mm, Width 0.5in, Ht 0.15in, Black, Nylon 6.6 | Panduit ABM1M-AT-M0 | RS Americas |
Cable Tie Mount, 4-Way, Adhesive, Pk1000 | Newark Electronics |
Mount, Cable Tie | Carlton-Bates |
Cable Accessories Cable Tie Nylon 6.6 Black | Avnet America |
Cable Tie Mounts W/R ADHESIVE BACK MOUNT | Sager |
CABLE TIE MOUNT, 12.7MM, PA66, BLACK | Farnell |
Where can I find additional details, specifications and documents for a ABM1M-AT-M0?
Additional datasheets, footprints and schematics for ABM1M-AT-M0 are listed on our Part Details page. You can also find images and similar parts to ABM1M-AT-M0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM1M-AT-M0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM1M-AT-M0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM1M-AT-M0 fall under?
The ABM1M-AT-M0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABM1M-AT-M0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM1M-AT-M0 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM1M-AT-M0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABM1M-AT-M0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Avnet America have stock available or on a lead time for ABM1M-AT-M0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM1M-AT-M0 often in real-time on the comparison pages.
What if I can't find stock of ABM1M-AT-M0?
You can fill out our help required form which you can use to request a quote for ABM1M-AT-M0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.