Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$181.70
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
9,775
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
2,281
in stock
|
Buy Now | |
Electro Enterprises
from US$0.46
|
889
in stock
|
Buy Now | |
RS Americas
from US$615.87
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$458.28
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Carlton-Bates
from US$0.45
|
-
|
Buy Now | |
Sager
from US$0.31
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 12.7mm |
Width | 12.7mm |
Height | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CABLE TIE MOUNT, HI TMP. ADH., .50X.50" (12.7MM x 12.M" | Heilind Electronics |
Cable Tie Mount, Hi Temp. Adhesive, 1/2" Square, 4-Way, Nylon, White, ABM Series | Panduit ABM1M-AT-M | RS Americas |
Cable Tie Mount | Newark Electronics |
Cable Accessories Tie Mount Nylon 6.6 White | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts 4-WAY 1/2 WHITE | Sager |
CABLE TIE MOUNT, NYLON 6.6, 12.7MM, WHT | Farnell |
Where can I find additional details, specifications and documents for a ABM1M-AT-M?
Additional datasheets, footprints and schematics for ABM1M-AT-M are listed on our Part Details page. You can also find images and similar parts to ABM1M-AT-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM1M-AT-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM1M-AT-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM1M-AT-M fall under?
The ABM1M-AT-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM1M-AT-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM1M-AT-M you can contact the distributor directly for product support, shipping queries etc.
Is the ABM1M-AT-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM1M-AT-M have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Electro Enterprises, RS Americas and Newark Electronics have stock available or on a lead time for ABM1M-AT-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM1M-AT-M often in real-time on the comparison pages.
What if I can't find stock of ABM1M-AT-M?
You can fill out our help required form which you can use to request a quote for ABM1M-AT-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.