Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$94.90
|
48
in stock
|
Buy Now | |
TTI Europe
from US$0.52
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
277
in stock
|
Buy Now | |
element14
from US$23.11
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$61.98
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
Carlton-Bates
from US$0.69
|
-
|
Buy Now | |
Sager
from US$0.48
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 4mm |
Width | 12.7mm |
Height | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie Mount |
Body Length | 12.7mm |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | White |
External Length / Height | 4mm |
External Width | 12.7mm |
For Use With | Panduit Cable Ties |
Load Max | 59g |
Material | Nylon 6.6 |
CABLE TIE MOUNT, HI TMP. ADH. | TTI Europe |
Cable Tie Mount, Length 12.7mm, Width 0.5in, Ht 0.15in, White, Nylon 6.6 | Panduit ABM1M-AT-C | RS Americas |
MOUNT, ADHESIVE, ACRYLIC, PK100 | element14 |
Cable Tie Mount | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 White | Avnet America |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts Cbl Tie Mount Hi Tmp Adh. .50x.50 | Sager |
Where can I find additional details, specifications and documents for a ABM1M-AT-C?
Additional datasheets, footprints and schematics for ABM1M-AT-C are listed on our Part Details page. You can also find images and similar parts to ABM1M-AT-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM1M-AT-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM1M-AT-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM1M-AT-C fall under?
The ABM1M-AT-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABM1M-AT-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM1M-AT-C you can contact the distributor directly for product support, shipping queries etc.
Is the ABM1M-AT-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM1M-AT-C have stock available?
Authorised distributors including TTI Europe, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for ABM1M-AT-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM1M-AT-C often in real-time on the comparison pages.
What if I can't find stock of ABM1M-AT-C?
You can fill out our help required form which you can use to request a quote for ABM1M-AT-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.