Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
45,759
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
7,626
in stock
|
Buy Now | |
Electro Enterprises
from US$0.42
|
575
in stock
|
Buy Now | |
Carlton-Bates
from US$0.42
|
14
in stock
|
Buy Now | |
element14
from US$173.21
|
7
in stock
|
Buy Now | |
Farnell
from US$163.68
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$100.21
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$470.87
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
Sager
from US$0.28
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 12.7mm |
Width | 12.7mm |
Height | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CABLE TIE MOUNT, ADH., .50X.50" (12.7MM) WH" | Heilind Electronics |
Mount, Cable Tie | Carlton-Bates |
CABLE TIE MOUNT, NYLON 6.6, 12.7MM, WHT | element14 |
ADHESIVE CABLE TIE MOUNT, STD, 4-WAY | RS |
Cable Tie Mount, Nylon 6.6, 12.7Mm, Wht | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 White Bulk | Avnet America |
Mount, Cable Tie, Adhesive Backed, Wht Nylon 6/6, 0.5" L, 0.5" W, 0.16" H | Panduit ABM1M-A-M | RS Americas |
ADHESIVE BACK MT | TTI Europe |
Cable Tie Mounts 4/WAY 1/2X1/2# MNT | Sager |
Where can I find additional details, specifications and documents for a ABM1M-A-M?
Additional datasheets, footprints and schematics for ABM1M-A-M are listed on our Part Details page. You can also find images and similar parts to ABM1M-A-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM1M-A-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM1M-A-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM1M-A-M fall under?
The ABM1M-A-M is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM1M-A-M when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM1M-A-M you can contact the distributor directly for product support, shipping queries etc.
Is the ABM1M-A-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM1M-A-M have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Electro Enterprises, Carlton-Bates and element14 have stock available or on a lead time for ABM1M-A-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM1M-A-M often in real-time on the comparison pages.
What if I can't find stock of ABM1M-A-M?
You can fill out our help required form which you can use to request a quote for ABM1M-A-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.