ABM13W-48.0000MHZ-5-DH7G-T5 Abracon Parts by Abracon

CRYSTAL 48MHZ 5PF SMD 1.2MM X 1MM

Status: Unknown
Series: ABM13W Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for Farnell
Farnell
from US$1.66
2,589
in stock
Buy Now
Logo for element14
element14
from US$1.84
2,589
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.30
1,950
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.62
-
Buy Now

Specifications

Frequency Nom 48MHz
Crystal Case SMD 1.2mm x 1mm
Frequency Stability + / - 15ppm
Load Capacitance 5pF
Frequency Tolerance + / - 7ppm
Product Range ABM13W Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CRYSTAL, 48MHZ, 5PF, SMD, 1.2MM X 1MM | element14
Crystal, 48Mhz, 5Pf, Smd, 1.2Mm X 1Mm | Newark Electronics
Crystal, 48 MHz, SMD, 1.2mm x 1mm, 15 ppm, 5 pF, 7 ppm, ABM13W Series | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM13W-48.0000MHZ-5-DH7G-T5?

Additional datasheets, footprints and schematics for ABM13W-48.0000MHZ-5-DH7G-T5 are listed on our Part Details page. You can also find images and similar parts to ABM13W-48.0000MHZ-5-DH7G-T5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM13W-48.0000MHZ-5-DH7G-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM13W-48.0000MHZ-5-DH7G-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM13W-48.0000MHZ-5-DH7G-T5 fall under?

The ABM13W-48.0000MHZ-5-DH7G-T5 is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABM13W-48.0000MHZ-5-DH7G-T5 when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM13W-48.0000MHZ-5-DH7G-T5 you can contact the distributor directly for product support, shipping queries etc.

Is the ABM13W-48.0000MHZ-5-DH7G-T5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM13W-48.0000MHZ-5-DH7G-T5 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ABM13W-48.0000MHZ-5-DH7G-T5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM13W-48.0000MHZ-5-DH7G-T5 often in real-time on the comparison pages.

What if I can't find stock of ABM13W-48.0000MHZ-5-DH7G-T5?

You can fill out our help required form which you can use to request a quote for ABM13W-48.0000MHZ-5-DH7G-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay