Status: | Unknown |
---|---|
Series: | ABM13W Series |
RoHS: | Unknown |
Frequency Nom | 38.4MHz |
---|---|
Crystal Case | SMD 1.2mm x 1mm |
Frequency Stability + / - | 10ppm |
Load Capacitance | 5pF |
Frequency Tolerance + / - | 7ppm |
Product Range | ABM13W Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
38.400 MHZ CRYSTAL UNIT | TTI Europe |
Crystal, 38.4Mhz, 5Pf, Smd, 1.2Mm X 1Mm | Newark Electronics |
CRYSTAL, 38.4MHZ, 5PF, SMD, 1.2MM X 1MM | element14 |
Crystal, 38.4 MHz, SMD, 1.2mm x 1mm, 10 ppm, 5 pF, 7 ppm, ABM13W | Avnet America |
Where can I find additional details, specifications and documents for a ABM13W-38.4000MHZ-5-NH7U-T5?
Additional datasheets, footprints and schematics for ABM13W-38.4000MHZ-5-NH7U-T5 are listed on our Part Details page. You can also find images and similar parts to ABM13W-38.4000MHZ-5-NH7U-T5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM13W-38.4000MHZ-5-NH7U-T5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM13W-38.4000MHZ-5-NH7U-T5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM13W-38.4000MHZ-5-NH7U-T5 fall under?
The ABM13W-38.4000MHZ-5-NH7U-T5 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM13W-38.4000MHZ-5-NH7U-T5 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM13W-38.4000MHZ-5-NH7U-T5 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM13W-38.4000MHZ-5-NH7U-T5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM13W-38.4000MHZ-5-NH7U-T5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for ABM13W-38.4000MHZ-5-NH7U-T5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM13W-38.4000MHZ-5-NH7U-T5 often in real-time on the comparison pages.
What if I can't find stock of ABM13W-38.4000MHZ-5-NH7U-T5?
You can fill out our help required form which you can use to request a quote for ABM13W-38.4000MHZ-5-NH7U-T5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.