Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Crystal Mounting Type | SMD |
---|---|
Frequency | 40MHz |
Frequency Stability | 20ppm |
Frequency Tolerance | ± 20ppm |
Load Capacitance | 8pF |
No. of Pins | 4 |
Operating Temperature Max | 70°C |
Reel Quantity | 3000 |
RoHS Compliant | Yes |
Ceramic Crystal, 40Mhz, 8Pf, Smd | Newark Electronics |
ULTRA MINIATURE CRYSTAL SMD CRYSTAL, CERAMIC, 40.000MHZ, 10P | Avnet America |
Where can I find additional details, specifications and documents for a ABM12-40.000MHZ-B2X-T3?
Additional datasheets, footprints and schematics for ABM12-40.000MHZ-B2X-T3 are listed on our Part Details page. You can also find images and similar parts to ABM12-40.000MHZ-B2X-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM12-40.000MHZ-B2X-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM12-40.000MHZ-B2X-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM12-40.000MHZ-B2X-T3 fall under?
The ABM12-40.000MHZ-B2X-T3 is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ABM12-40.000MHZ-B2X-T3 when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM12-40.000MHZ-B2X-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM12-40.000MHZ-B2X-T3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABM12-40.000MHZ-B2X-T3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ABM12-40.000MHZ-B2X-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM12-40.000MHZ-B2X-T3 often in real-time on the comparison pages.
What if I can't find stock of ABM12-40.000MHZ-B2X-T3?
You can fill out our help required form which you can use to request a quote for ABM12-40.000MHZ-B2X-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.