Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
2,110
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
3,000
in stock
|
Buy Now | |
element14
from US$0.46
|
3,000
in stock
|
Buy Now | |
Farnell
from US$0.46
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 32MHz |
---|---|
Crystal Case | SMD 2mm x 1.6mm |
Frequency Stability + / - | 20ppm |
Load Capacitance | 8pF |
Frequency Tolerance + / - | 10ppm |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, 32Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant: Yes |Abracon ABM11W-101-32.0000MHZ-T3 | Newark Electronics |
CRYSTAL, 32MHZ, 8PF, 2MM X 1.6MM | element14 |
Crystal IOT 32MHZ 8pF XTAL 10ppm | RS |
ABM11W Series 32 MHz â–’10 ppm 8 pF -40 to 85 â–‘C Surface Mount Crystal | Future Electronics |
IOT 32MHZ 8pF XTAL | Abracon ABM11W-101-32.0000MHz-T3 | RS Americas |
Crystal 32MHz 4-Pin SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ABM11W-101-32.0000MHZ-T3?
Additional datasheets, footprints and schematics for ABM11W-101-32.0000MHZ-T3 are listed on our Part Details page. You can also find images and similar parts to ABM11W-101-32.0000MHZ-T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM11W-101-32.0000MHZ-T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM11W-101-32.0000MHZ-T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM11W-101-32.0000MHZ-T3 fall under?
The ABM11W-101-32.0000MHZ-T3 is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM11W-101-32.0000MHZ-T3 when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM11W-101-32.0000MHZ-T3 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM11W-101-32.0000MHZ-T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM11W-101-32.0000MHZ-T3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for ABM11W-101-32.0000MHZ-T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM11W-101-32.0000MHZ-T3 often in real-time on the comparison pages.
What if I can't find stock of ABM11W-101-32.0000MHZ-T3?
You can fill out our help required form which you can use to request a quote for ABM11W-101-32.0000MHZ-T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.