ABM11AIG-27.000MHZ-1-T Abracon Parts by Abracon

CRYSTAL AEC-Q200 27MHZ 10PF 2X1.6MM

Status: Unknown
Series: ABM11AIG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
861
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
990
in stock
Buy Now
Logo for element14
element14
from US$0.41
861
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.33
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 27MHz
Crystal Case SMD 2mm x 1.6mm
Frequency Stability + / - 100ppm
Load Capacitance 10pF
Frequency Tolerance + / - 10ppm
Product Range ABM11AIG Series
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Crystal, Aec-Q200, 27Mhz, 10Pf, 2X1.6Mm | Newark Electronics
CRYSTAL, AEC-Q200, 27MHZ, 10PF, 2X1.6MM | element14
Crystal, 27 MHz, SMD, 2mm x 1.6mm, 100 ppm, 10 pF, 10 ppm, ABM11AIG | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM11AIG-27.000MHZ-1-T?

Additional datasheets, footprints and schematics for ABM11AIG-27.000MHZ-1-T are listed on our Part Details page. You can also find images and similar parts to ABM11AIG-27.000MHZ-1-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM11AIG-27.000MHZ-1-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM11AIG-27.000MHZ-1-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM11AIG-27.000MHZ-1-T fall under?

The ABM11AIG-27.000MHZ-1-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABM11AIG-27.000MHZ-1-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM11AIG-27.000MHZ-1-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM11AIG-27.000MHZ-1-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM11AIG-27.000MHZ-1-T have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for ABM11AIG-27.000MHZ-1-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM11AIG-27.000MHZ-1-T often in real-time on the comparison pages.

What if I can't find stock of ABM11AIG-27.000MHZ-1-T?

You can fill out our help required form which you can use to request a quote for ABM11AIG-27.000MHZ-1-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay