Status: | Unknown |
---|---|
Series: | ABM112 Series |
RoHS: | Unknown |
Prices starting from US$1.20
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 3.7mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.6mm |
Width | 28.6mm |
Height | 4.1mm |
Product Range | ABM112 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, 28.6Mm, Nylon 6.6, Nat | Newark Electronics |
CABLE TIE MOUNT, 28.6MM, NYLON 6.6, NAT | element14 |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 Natural | Avnet America |
Cable Tie Mount, #6 Screw (M3), 1.12"x1. | Panduit ABM112-S6-C69 | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts MOUNT #6 SCREW | Sager |
Where can I find additional details, specifications and documents for a ABM112-S6-C69?
Additional datasheets, footprints and schematics for ABM112-S6-C69 are listed on our Part Details page. You can also find images and similar parts to ABM112-S6-C69 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM112-S6-C69 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM112-S6-C69 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM112-S6-C69 fall under?
The ABM112-S6-C69 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM112-S6-C69 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM112-S6-C69 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM112-S6-C69 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM112-S6-C69 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ABM112-S6-C69.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM112-S6-C69 often in real-time on the comparison pages.
What if I can't find stock of ABM112-S6-C69?
You can fill out our help required form which you can use to request a quote for ABM112-S6-C69 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.