Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.6mm |
Width | 28.6mm |
Height | 4.1mm |
RoHS Compliant | Yes |
Cable Tie Mount,4-Way, Nylon, Black, 28.6 X 28.6Mm | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 Black Bulk | Avnet America |
Cable Tie Mount, Hi Temp Adh., 1.12"x1.1 | Panduit ABM112-AT-D0 | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts ADH BACK MT HI TEMP | Sager |
CABLE TIE MOUNT, 28.6MM, PA66, BLACK | Farnell |
Where can I find additional details, specifications and documents for a ABM112-AT-D0?
Additional datasheets, footprints and schematics for ABM112-AT-D0 are listed on our Part Details page. You can also find images and similar parts to ABM112-AT-D0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM112-AT-D0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM112-AT-D0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM112-AT-D0 fall under?
The ABM112-AT-D0 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABM112-AT-D0 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM112-AT-D0 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM112-AT-D0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABM112-AT-D0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for ABM112-AT-D0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM112-AT-D0 often in real-time on the comparison pages.
What if I can't find stock of ABM112-AT-D0?
You can fill out our help required form which you can use to request a quote for ABM112-AT-D0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.