Status: | Unknown |
---|---|
Series: | ABM112 Series |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$62.56
|
No stock
|
Buy Now | |
RS Americas
from US$1.50
|
47
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$166.37
|
2
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
element14
from US$66.22
|
-
|
Buy Now | |
Carlton-Bates
from US$1.51
|
-
|
Buy Now | |
Sager
from US$1.07
|
-
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 3.7mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.6mm |
Width | 28.6mm |
Height | 4.1mm |
Product Range | ABM112 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Hi Temp Adh., 1.12"x 1.12", WRBL | Panduit ABM112-AT-C0 | RS Americas |
Panduit Cable Tie Mount, Black, Polyamide 6.6, Pack of 100 pieces | Distrelec |
Cable Tie Mount, 4-Way, Adhesive, Nylon 6.6, Pk100 | Newark Electronics |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 Black | Avnet America |
CABLE TIE MOUNT, NYLON 6.6, 28.6MM, BLK | element14 |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts 4 WAY ADH.BLK 1.12 | Sager |
Where can I find additional details, specifications and documents for a ABM112-AT-C0?
Additional datasheets, footprints and schematics for ABM112-AT-C0 are listed on our Part Details page. You can also find images and similar parts to ABM112-AT-C0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM112-AT-C0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM112-AT-C0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM112-AT-C0 fall under?
The ABM112-AT-C0 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM112-AT-C0 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM112-AT-C0 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM112-AT-C0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM112-AT-C0 have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ABM112-AT-C0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM112-AT-C0 often in real-time on the comparison pages.
What if I can't find stock of ABM112-AT-C0?
You can fill out our help required form which you can use to request a quote for ABM112-AT-C0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.