Status: | Unknown |
---|---|
Series: | ABM112 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$157.27
|
1
in stock
|
Buy Now | |
Sager
from US$0.40
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
1,591
in stock
|
Buy Now | |
RS Americas
from US$0.69
|
1,123
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
371
in stock
|
Buy Now | |
Carlton-Bates
from US$0.60
|
107
in stock
|
Buy Now | |
Newark Electronics
from US$339.50
|
2
in stock
|
Buy Now | |
element14
from US$166.45
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 3.7mm |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.6mm |
Width | 28.6mm |
Height | 4.1mm |
Product Range | ABM112 Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mounts 1.2X1.2 4WAY MNT | Sager |
Cable Tie Mount, Adh., (28.5 1.12x1.12"" | Heilind Electronics |
Cable Tie Mount, Length 28.4mm, Width 1.12in, Ht 0.2in, White, Nylon 6.6 | Panduit ABM112-A-D | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mount, 4Way, 28.6Mm W, Nylon, White, Pk500 | Newark Electronics |
CABLE TIE MOUNT, NYLON 6.6, 28.6MM, WHT | element14 |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a ABM112-A-D?
Additional datasheets, footprints and schematics for ABM112-A-D are listed on our Part Details page. You can also find images and similar parts to ABM112-A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM112-A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM112-A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM112-A-D fall under?
The ABM112-A-D is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM112-A-D when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM112-A-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABM112-A-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM112-A-D have stock available?
Authorised distributors including Sager, Heilind Electronics, RS Americas, Heilind Electronics Asia and Carlton-Bates have stock available or on a lead time for ABM112-A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM112-A-D often in real-time on the comparison pages.
What if I can't find stock of ABM112-A-D?
You can fill out our help required form which you can use to request a quote for ABM112-A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.