Status: | Unknown |
---|---|
Series: | ABM10AIG Series |
RoHS: | Unknown |
Frequency Nom | 12MHz |
---|---|
Crystal Case | SMD 2.5mm x 2mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 7pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ABM10AIG Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Crystal, Aec-Q200, 12Mhz, 7Pf, 2.5X2Mm | Newark Electronics |
CRYSTAL, AEC-Q200, 12MHZ, 7PF, 2.5X2MM | element14 |
Crystal, 12 MHz, SMD, 2.5mm x 2mm, 50 ppm, 7 pF, 20 ppm, ABM10AIG | Avnet America |
Crystal, automotive and industrial, 2.5x 2.0x 0.55mm, 12.000MHZ, 7pF, +/- 20ppm | Abracon ABM10AIG-12.000MHZ-7-D2Z-T | RS Americas |
Where can I find additional details, specifications and documents for a ABM10AIG-12.000MHZ-7-D2Z-T?
Additional datasheets, footprints and schematics for ABM10AIG-12.000MHZ-7-D2Z-T are listed on our Part Details page. You can also find images and similar parts to ABM10AIG-12.000MHZ-7-D2Z-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM10AIG-12.000MHZ-7-D2Z-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM10AIG-12.000MHZ-7-D2Z-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM10AIG-12.000MHZ-7-D2Z-T fall under?
The ABM10AIG-12.000MHZ-7-D2Z-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM10AIG-12.000MHZ-7-D2Z-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM10AIG-12.000MHZ-7-D2Z-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABM10AIG-12.000MHZ-7-D2Z-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM10AIG-12.000MHZ-7-D2Z-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ABM10AIG-12.000MHZ-7-D2Z-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM10AIG-12.000MHZ-7-D2Z-T often in real-time on the comparison pages.
What if I can't find stock of ABM10AIG-12.000MHZ-7-D2Z-T?
You can fill out our help required form which you can use to request a quote for ABM10AIG-12.000MHZ-7-D2Z-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.