ABM10AIG-12.000MHZ-2Z-T Abracon Parts by Abracon

CRYSTAL AEC-Q200 12MHZ 10PF 2.5X2MM

Status: Unknown
Series: ABM10AIG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
1,925
in stock
Buy Now
Logo for element14
element14
from US$0.41
1,925
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.38
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Frequency Nom 12MHz
Crystal Case SMD 2.5mm x 2mm
Frequency Stability + / - 50ppm
Load Capacitance 10pF
Frequency Tolerance + / - 20ppm
Product Range ABM10AIG Series
Operating Temperature Min -40°C
Operating Temperature Max 125°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

CRYSTAL, AEC-Q200, 12MHZ, 10PF, 2.5X2MM | element14
Crystal, Aec-Q200, 12Mhz, 10Pf, 2.5X2Mm | Newark Electronics
ABM10AIG-12.000MHZ-2Z | Future Electronics
Crystal, automotive and industrial, 2.5x 2.0x 0.55mm, 12.000MHZ, +/- 20ppm | Abracon ABM10AIG-12.000MHZ-2Z-T | RS Americas
Crystal, 12 MHz, SMD, 2.5mm x 2mm, 50 ppm, 10 pF, 20 ppm, ABM10AIG | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABM10AIG-12.000MHZ-2Z-T?

Additional datasheets, footprints and schematics for ABM10AIG-12.000MHZ-2Z-T are listed on our Part Details page. You can also find images and similar parts to ABM10AIG-12.000MHZ-2Z-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABM10AIG-12.000MHZ-2Z-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM10AIG-12.000MHZ-2Z-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABM10AIG-12.000MHZ-2Z-T fall under?

The ABM10AIG-12.000MHZ-2Z-T is listed under Abracon Parts.

Can I view similar or alternative parts?

You can view similar parts to ABM10AIG-12.000MHZ-2Z-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABM10AIG-12.000MHZ-2Z-T you can contact the distributor directly for product support, shipping queries etc.

Is the ABM10AIG-12.000MHZ-2Z-T RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ABM10AIG-12.000MHZ-2Z-T have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for ABM10AIG-12.000MHZ-2Z-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABM10AIG-12.000MHZ-2Z-T often in real-time on the comparison pages.

What if I can't find stock of ABM10AIG-12.000MHZ-2Z-T?

You can fill out our help required form which you can use to request a quote for ABM10AIG-12.000MHZ-2Z-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay