Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive |
---|---|
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.4mm |
Width | 25.4mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | Yes |
Cable Accessories Adhesive Backed Cable Tie Mount Nylon 6.6 White Bulk | Avnet America |
Cable Tie Mount, Hi Temp. Adhesive, 1"W x 1"L, Nylon 6.6 White, ABM Series | Panduit ABM100-AT-D | RS Americas |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts 4 WAY ADHES 1 | Sager |
CABLE TIE MOUNT, 25.4MM, PA66, WHITE | Farnell |
Where can I find additional details, specifications and documents for a ABM100-AT-D?
Additional datasheets, footprints and schematics for ABM100-AT-D are listed on our Part Details page. You can also find images and similar parts to ABM100-AT-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM100-AT-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM100-AT-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM100-AT-D fall under?
The ABM100-AT-D is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to ABM100-AT-D when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM100-AT-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABM100-AT-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABM100-AT-D have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for ABM100-AT-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM100-AT-D often in real-time on the comparison pages.
What if I can't find stock of ABM100-AT-D?
You can fill out our help required form which you can use to request a quote for ABM100-AT-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.