Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$187.28
|
No stock
|
Buy Now | |
RS Americas
from US$0.88
|
799
in stock
|
Buy Now | |
Electro Enterprises
from US$1.34
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$445.80
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
element14
from US$116.80
|
-
|
Buy Now | |
Carlton-Bates
from US$0.79
|
-
|
Buy Now | |
Sager
from US$0.54
|
-
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.4mm |
Width | 25.4mm |
Height | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Tie Mount, Length 25.4mm, Width 1in, Ht 0.24in, Black, Nylon 6.6 | Panduit ABM100-A-D20 | RS Americas |
Cable Tie Mount And Spacer | Newark Electronics |
Cable Accessories Tie Mount Nylon 6/6 Black | Avnet America |
CABLE TIE MOUNT, NYLON 6.6, 25.4MM, BLK | element14 |
Mount, Cable Tie | Carlton-Bates |
Cable Tie Mounts ADHESIVE BACK MOUNT | Sager |
Where can I find additional details, specifications and documents for a ABM100-A-D20?
Additional datasheets, footprints and schematics for ABM100-A-D20 are listed on our Part Details page. You can also find images and similar parts to ABM100-A-D20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM100-A-D20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM100-A-D20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM100-A-D20 fall under?
The ABM100-A-D20 is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM100-A-D20 when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM100-A-D20 you can contact the distributor directly for product support, shipping queries etc.
Is the ABM100-A-D20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM100-A-D20 have stock available?
Authorised distributors including RS Americas, Electro Enterprises, Newark Electronics, Avnet America and element14 have stock available or on a lead time for ABM100-A-D20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM100-A-D20 often in real-time on the comparison pages.
What if I can't find stock of ABM100-A-D20?
You can fill out our help required form which you can use to request a quote for ABM100-A-D20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.