Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
11,260
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
2,252
in stock
|
Buy Now | |
element14
from US$161.62
|
61
in stock
|
Buy Now | |
Farnell
from US$88.51
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$107.78
|
15
in stock
|
Buy Now | |
RS Americas
from US$336.85
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Sager
from US$0.41
|
-
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 25.4mm |
Width | 25.4mm |
Height | 5.1mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
CABLE TIE MOUNT, ADH., 1X1" (25.4MM X 2" | Heilind Electronics |
CABLE TIE MOUNT, NYLON 6.6, 25.4MM, WHT | element14 |
Cable Tie Mount, Nylon 6.6, 25.4Mm, Wht | Newark Electronics |
Mount, Cable Tie, Adhesive Backed, Wht Nylon 6/6, 1" L, 1" W, 0.2" H, M3 Thread | Panduit ABM100-A-D | RS Americas |
ADHESIVE CABLE TIE MOUNT, STD, 4-WAY | RS |
Cable Accessories Tie Mount Nylon 6/6 White | Avnet America |
Cable Tie Mounts 4-WAY ADHESIVE 1 WHITE | Sager |
Where can I find additional details, specifications and documents for a ABM100-A-D?
Additional datasheets, footprints and schematics for ABM100-A-D are listed on our Part Details page. You can also find images and similar parts to ABM100-A-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABM100-A-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABM100-A-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABM100-A-D fall under?
The ABM100-A-D is listed under Panduit Parts.
Can I view similar or alternative parts?
You can view similar parts to ABM100-A-D when available in the Panduit Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABM100-A-D you can contact the distributor directly for product support, shipping queries etc.
Is the ABM100-A-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABM100-A-D have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for ABM100-A-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABM100-A-D often in real-time on the comparison pages.
What if I can't find stock of ABM100-A-D?
You can fill out our help required form which you can use to request a quote for ABM100-A-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.