Status: | Unknown |
---|---|
Series: | ABLS Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,000
in stock
|
Buy Now | |
element14
from US$0.18
|
443
in stock
|
Buy Now | |
Farnell
from US$0.24
|
443
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 6MHz |
---|---|
Crystal Case | SMD 11.5mm x 4.7mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 50ppm |
Product Range | ABLS Series |
Crystal 6MHz 18pF 2-Pin HC49US T/R | Avnet America |
Crystals Crystal 6.0000Mhz 18Pf Smd |Abracon ABLS-6.000MHZ-D-T | Newark Electronics |
6.000MHz Crystal | Future Electronics |
Crystals CRYSTAL 6.0000MHZ 18PF SMD | Rapid Electronics |
CRYSTAL, 6MHZ, 18PF, 11.5MM X 4.7MM | element14 |
Crystal, SMD, HC/49US, 11.5x 4.7x 4.2mm, 6.000MHZ, -40C/85C | Abracon ABLS-6.000MHZ-D-T | RS Americas |
Where can I find additional details, specifications and documents for a ABLS-6.000MHZ-D-T?
Additional datasheets, footprints and schematics for ABLS-6.000MHZ-D-T are listed on our Part Details page. You can also find images and similar parts to ABLS-6.000MHZ-D-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS-6.000MHZ-D-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-6.000MHZ-D-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS-6.000MHZ-D-T fall under?
The ABLS-6.000MHZ-D-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABLS-6.000MHZ-D-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-6.000MHZ-D-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS-6.000MHZ-D-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABLS-6.000MHZ-D-T have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for ABLS-6.000MHZ-D-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS-6.000MHZ-D-T often in real-time on the comparison pages.
What if I can't find stock of ABLS-6.000MHZ-D-T?
You can fill out our help required form which you can use to request a quote for ABLS-6.000MHZ-D-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.