Status: | Unknown |
---|---|
Series: | ABLS Series |
RoHS: | Unknown |
Frequency Nom | 3.579545MHz |
---|---|
Crystal Case | SMD 11.5mm x 4.7mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | ABLS Series |
Crystal, 3.579545Mhz, 18Pf, 11.5 X 4.7Mm | Newark Electronics |
CRYSTAL, 3.579545MHZ, 18PF, 11.5 X 4.7MM | element14 |
Crystal, HC/49US, 11.5x 4.7x 4.2mm, 3.579545MHZ, -40C/85C, +/-30ppm | Abracon ABLS-3.579545MHZ-D4-T | RS Americas |
Crystal 3.579545MHz 18pF 2-Pin HC-49/US T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ABLS-3.579545MHZ-D4-T?
Additional datasheets, footprints and schematics for ABLS-3.579545MHZ-D4-T are listed on our Part Details page. You can also find images and similar parts to ABLS-3.579545MHZ-D4-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS-3.579545MHZ-D4-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-3.579545MHZ-D4-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS-3.579545MHZ-D4-T fall under?
The ABLS-3.579545MHZ-D4-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABLS-3.579545MHZ-D4-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-3.579545MHZ-D4-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS-3.579545MHZ-D4-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABLS-3.579545MHZ-D4-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet Abacus have stock available or on a lead time for ABLS-3.579545MHZ-D4-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS-3.579545MHZ-D4-T often in real-time on the comparison pages.
What if I can't find stock of ABLS-3.579545MHZ-D4-T?
You can fill out our help required form which you can use to request a quote for ABLS-3.579545MHZ-D4-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.