Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
852
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
11,000
in stock
|
Buy Now | |
Sager
from US$0.12
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
852
in stock
|
Buy Now | |
element14
from US$0.36
|
852
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Crystals 25.0 MHZ 18PF 50PPM | Sager |
ABLS Series 25 MHz â–’30 ppm 18 pF -40 to +125â–‘C SMT HC/49US Crystal | Future Electronics |
Crystal, 25Mhz, 18Pf, 11.5Mm X 4.7Mm | Newark Electronics |
CRYSTAL, 25MHZ, 18PF, 11.5MM X 4.7MM | element14 |
Crystal, HC/49US, low profile surface mount, 25.0000MHZ 18PF SMD, ABLS Series | Abracon ABLS-25.000MHz-K4F-T | RS Americas |
Crystal, 25 MHz, SMD, 11.5mm x 4.7mm, 50 ppm, 18 pF, 30 ppm, ABLS Series | Avnet Abacus |
Where can I find additional details, specifications and documents for a ABLS-25.000MHZ-K4F-T?
Additional datasheets, footprints and schematics for ABLS-25.000MHZ-K4F-T are listed on our Part Details page. You can also find images and similar parts to ABLS-25.000MHZ-K4F-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS-25.000MHZ-K4F-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-25.000MHZ-K4F-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS-25.000MHZ-K4F-T fall under?
The ABLS-25.000MHZ-K4F-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABLS-25.000MHZ-K4F-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-25.000MHZ-K4F-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS-25.000MHZ-K4F-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABLS-25.000MHZ-K4F-T have stock available?
Authorised distributors including Chip One Stop, Sager, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for ABLS-25.000MHZ-K4F-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS-25.000MHZ-K4F-T often in real-time on the comparison pages.
What if I can't find stock of ABLS-25.000MHZ-K4F-T?
You can fill out our help required form which you can use to request a quote for ABLS-25.000MHZ-K4F-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.