Status: | Unknown |
---|---|
Series: | ABLS Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.26
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
1,000
in stock
|
Buy Now | |
element14
from US$0.26
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frequency Nom | 16MHz |
---|---|
Crystal Case | SMD 11.5mm x 4.7mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | ABLS Series |
Parallel - Fundamental Quartz Crystal 16MHz Nom | Rapid Electronics |
Crystal, 16Mhz, 18Pf, 11.5Mm X 4.7Mm Rohs Compliant: Yes |Abracon ABLS-16.000MHZ-D4-T | Newark Electronics |
CRYSTAL, 16MHZ, 18PF, 11.5MM X 4.7MM | element14 |
Crystal, HC/49US, 11.5x 4.7x 4.2mm, 16.000MHZ, -40C/85C, +/-30ppm | Abracon ABLS-16.000MHZ-D4-T | RS Americas |
Crystal, 16 MHz, SMD, 11.5mm x 4.7mm, 50 ppm, 18 pF, 30 ppm, ABLS | Avnet Abacus |
Where can I find additional details, specifications and documents for a ABLS-16.000MHZ-D4-T?
Additional datasheets, footprints and schematics for ABLS-16.000MHZ-D4-T are listed on our Part Details page. You can also find images and similar parts to ABLS-16.000MHZ-D4-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS-16.000MHZ-D4-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-16.000MHZ-D4-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS-16.000MHZ-D4-T fall under?
The ABLS-16.000MHZ-D4-T is listed under Abracon Parts.
Can I view similar or alternative parts?
You can view similar parts to ABLS-16.000MHZ-D4-T when available in the Abracon Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-16.000MHZ-D4-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS-16.000MHZ-D4-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABLS-16.000MHZ-D4-T have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ABLS-16.000MHZ-D4-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS-16.000MHZ-D4-T often in real-time on the comparison pages.
What if I can't find stock of ABLS-16.000MHZ-D4-T?
You can fill out our help required form which you can use to request a quote for ABLS-16.000MHZ-D4-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.