Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
730
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Crystal 12.0000Mhz 20Pf Smd Rohs Compliant: Yes |Abracon ABLS-12.000MHZ-20-B-3-H-T | Newark Electronics |
ABLS Series 12 MHz â–’25 ppm 20 pF -20 to +70 â–‘C Surface Mount Low Profile Crystal | Future Electronics |
Crystal, 12 MHz, SMD, 11.5mm x 4.7mm, 35 ppm, 20 pF, 25 ppm, ABLS | Avnet America |
Crystal, HC/49US, SMD low profile, 11.5 x 4.7 x 4.2 mm, 12.000MHZ, 20pF | Abracon ABLS-12.000MHz-20-B-3-H-T | RS Americas |
CRYSTAL, 12MHZ, 20PF, SMD, HC/49US | element14 |
Where can I find additional details, specifications and documents for a ABLS-12.000MHZ-20-B-3-H-T?
Additional datasheets, footprints and schematics for ABLS-12.000MHZ-20-B-3-H-T are listed on our Part Details page. You can also find images and similar parts to ABLS-12.000MHZ-20-B-3-H-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS-12.000MHZ-20-B-3-H-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-12.000MHZ-20-B-3-H-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS-12.000MHZ-20-B-3-H-T fall under?
The ABLS-12.000MHZ-20-B-3-H-T is listed under Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABLS-12.000MHZ-20-B-3-H-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-12.000MHZ-20-B-3-H-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS-12.000MHZ-20-B-3-H-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABLS-12.000MHZ-20-B-3-H-T have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for ABLS-12.000MHZ-20-B-3-H-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS-12.000MHZ-20-B-3-H-T often in real-time on the comparison pages.
What if I can't find stock of ABLS-12.000MHZ-20-B-3-H-T?
You can fill out our help required form which you can use to request a quote for ABLS-12.000MHZ-20-B-3-H-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.