Status: | Unknown |
---|---|
Series: | ABLS Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
3,125
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
123,000
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
34,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
31,801
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
31,801
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
5,000
in stock
|
Buy Now | |
element14
from US$0.45
|
194
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.20
|
-
|
Buy Now | |
Farnell
from US$0.21
|
-
|
Buy Now |
Frequency Nom | 8MHz |
---|---|
Crystal Case | SMD 11.5mm x 4.7mm |
Frequency Stability + / - | 50ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 20ppm |
Product Range | ABLS Series |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2019) |
ABLS Series 8 MHz â–’20 ppm 18 pF -20 to +70 â–‘C Surface Mount Low Profile Crystal | Future Electronics |
8.0000 MHZ CRYSTAL UNIT | TTI Europe |
Crystals +/-20ppm 8 MHZ FUNDAMENTAL | Rapid Electronics |
Crystal, Hc49/U Smd, 8.000Mhz, 18Pf, 20Ppm@25C, 50Ppm-20+70C Rohs Compliant: Yes |Abracon ABLS-8.000MHZ-B2-T | Newark Electronics |
Crystal, 8 MHz, SMD, 11.5mm x 4.7mm, 50 ppm, 18 pF, 20 ppm | Avnet America |
HC/49US Crystal 8Mhz | RS |
Crystal, HC/49US, low profile surface mount, 8.0000MHZ 18PF SMD, ABLS Series | Abracon ABLS-8.000MHz-B2-T | RS Americas |
MICROPROCESSOR CRYSTAL 8MHZ | Farnell |
Where can I find additional details, specifications and documents for a ABLS-8.000MHZ-B2-T?
Additional datasheets, footprints and schematics for ABLS-8.000MHZ-B2-T are listed on our Part Details page. You can also find images and similar parts to ABLS-8.000MHZ-B2-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS-8.000MHZ-B2-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-8.000MHZ-B2-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS-8.000MHZ-B2-T fall under?
The ABLS-8.000MHZ-B2-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to ABLS-8.000MHZ-B2-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-8.000MHZ-B2-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS-8.000MHZ-B2-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABLS-8.000MHZ-B2-T have stock available?
Authorised distributors including Future Electronics, TTI Europe, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for ABLS-8.000MHZ-B2-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS-8.000MHZ-B2-T often in real-time on the comparison pages.
What if I can't find stock of ABLS-8.000MHZ-B2-T?
You can fill out our help required form which you can use to request a quote for ABLS-8.000MHZ-B2-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.