Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
367,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
39,715
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
39,715
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,000
in stock
|
Buy Now | |
element14
from US$0.35
|
1,000
in stock
|
Buy Now | |
Avnet America
-
|
15,000
in stock
|
Buy Now | |
RS Americas
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
ABLS Series 10 MHz â–’30 ppm 18 pF -40 to +125â–‘C Surface Mount Low Profile Crystal | Future Electronics |
Parallel - Fundamental Quartz Crystal 10MHz Nom | Rapid Electronics |
Crystal, 10Mhz, 18Pf, 11.4Mm X 4.65Mm Rohs Compliant: Yes |Abracon ABLS-10.000MHZ-K4T | Newark Electronics |
CRYSTAL, 10MHZ, 18PF, 11.4MM X 4.65MM | element14 |
Crystal, 10 MHz, SMD, 11.4mm x 4.65mm, 50 ppm, 18 pF, 30 ppm, ABLS | Avnet America |
Crystal, HC/49US, SMD low profile, 10.0000MHZ 18PF, 11.5x4.7x4.2mm, ABLS Series | Abracon ABLS-10.000MHz-K4T | RS Americas |
Where can I find additional details, specifications and documents for a ABLS-10.000MHZ-K4T?
Additional datasheets, footprints and schematics for ABLS-10.000MHZ-K4T are listed on our Part Details page. You can also find images and similar parts to ABLS-10.000MHZ-K4T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLS-10.000MHZ-K4T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLS-10.000MHZ-K4T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLS-10.000MHZ-K4T fall under?
The ABLS-10.000MHZ-K4T is listed under Crystals & Oscillators > More Crystals & Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ABLS-10.000MHZ-K4T when available in the More Crystals & Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLS-10.000MHZ-K4T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLS-10.000MHZ-K4T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABLS-10.000MHZ-K4T have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for ABLS-10.000MHZ-K4T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLS-10.000MHZ-K4T often in real-time on the comparison pages.
What if I can't find stock of ABLS-10.000MHZ-K4T?
You can fill out our help required form which you can use to request a quote for ABLS-10.000MHZ-K4T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.