ABLJO-92.160MHZ Oscillators by Abracon

OSCILLATOR, 92.16MHZ, 14.3 X 8.7MM, LVCMOS

Status: Unknown
Series: ABLJO Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$27.26

Distributor Stock
Logo for Newark
Newark
from US$35.17
No stock
Buy Now
Logo for element14
element14
from US$27.26
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Frequency Nom 92.16MHz
Frequency Stability + / - 25ppm
Oscillator Case SMD, 14.3mm x 8.7mm
Supply Voltage Nom 3.3V
Product Range ABLJO Series
Operating Temperature Min -40°C
RoHS Compliant Yes

Alternative Descriptions

Oscillator, 92.16Mhz, 14.3 X 8.7Mm, Lvcmos | Newark Electronics
Oscillator, 92.16 MHz, 25 ppm, SMD, 14.3mm x 8.7mm, LVCMOS, 3.3 V, ABLJO Series | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABLJO-92.160MHZ?

Additional datasheets, footprints and schematics for ABLJO-92.160MHZ are listed on our Part Details page. You can also find images and similar parts to ABLJO-92.160MHZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABLJO-92.160MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLJO-92.160MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABLJO-92.160MHZ fall under?

The ABLJO-92.160MHZ is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.

Can I view similar or alternative parts?

You can view similar parts to ABLJO-92.160MHZ when available in the Standard Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABLJO-92.160MHZ you can contact the distributor directly for product support, shipping queries etc.

Is the ABLJO-92.160MHZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ABLJO-92.160MHZ have stock available?

Authorised distributors including Newark Electronics, element14 and Avnet America have stock available or on a lead time for ABLJO-92.160MHZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABLJO-92.160MHZ often in real-time on the comparison pages.

What if I can't find stock of ABLJO-92.160MHZ?

You can fill out our help required form which you can use to request a quote for ABLJO-92.160MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay