Status: | Unknown |
---|---|
Series: | ABLJO Series |
RoHS: | Compliant |
Frequency Nom | 122.88MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD, 14.3mm x 8.7mm |
Supply Voltage Nom | 3.3V |
Product Range | ABLJO Series |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Oscillator, 122.88Mhz, 14.3 X 8.7Mm, Lvcmos | Newark Electronics |
Oscillator, 122.88 MHz, 25 ppm, SMD, 14.3mm x 8.7mm, LVCMOS, 3.3 V, ABLJO Series | Avnet America |
Oscillator, low jitter crystal, 14.3 x 8.7 x 5.5 mm, fixed frequency, 122.880MH | Abracon ABLJO-122.880MHZ | RS Americas |
Where can I find additional details, specifications and documents for a ABLJO-122.880MHZ?
Additional datasheets, footprints and schematics for ABLJO-122.880MHZ are listed on our Part Details page. You can also find images and similar parts to ABLJO-122.880MHZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLJO-122.880MHZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLJO-122.880MHZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLJO-122.880MHZ fall under?
The ABLJO-122.880MHZ is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ABLJO-122.880MHZ when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLJO-122.880MHZ you can contact the distributor directly for product support, shipping queries etc.
Is the ABLJO-122.880MHZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABLJO-122.880MHZ have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ABLJO-122.880MHZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLJO-122.880MHZ often in real-time on the comparison pages.
What if I can't find stock of ABLJO-122.880MHZ?
You can fill out our help required form which you can use to request a quote for ABLJO-122.880MHZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.