Status: | Unknown |
---|---|
Series: | ABLJO Series |
RoHS: | Compliant |
Product Range | ABLJO Series |
---|---|
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Frequency | 120MHz |
No. of Pins | 6Pins |
Oscillator Mounting | SMD |
Phase Noise Typ | -155dBc/Hz |
RoHS Compliant | Yes |
Crystal, Low Noise, 120 Mhz, Smd, Full Reel | Newark Electronics |
Oscillator, Crystal, 120 MHz, ± 25ppm, SMD, 6 Pins, ABLJO Series | Avnet America |
Where can I find additional details, specifications and documents for a ABLJO-120.000MHZ-T?
Additional datasheets, footprints and schematics for ABLJO-120.000MHZ-T are listed on our Part Details page. You can also find images and similar parts to ABLJO-120.000MHZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLJO-120.000MHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLJO-120.000MHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLJO-120.000MHZ-T fall under?
The ABLJO-120.000MHZ-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ABLJO-120.000MHZ-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLJO-120.000MHZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLJO-120.000MHZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABLJO-120.000MHZ-T have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ABLJO-120.000MHZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLJO-120.000MHZ-T often in real-time on the comparison pages.
What if I can't find stock of ABLJO-120.000MHZ-T?
You can fill out our help required form which you can use to request a quote for ABLJO-120.000MHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.