Status: | Unknown |
---|---|
Series: | ABLJO Series |
RoHS: | Compliant |
Frequency Nom | 100MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD, 14.3mm x 8.7mm |
Supply Voltage Nom | 3.3V |
Product Range | ABLJO Series |
Operating Temperature Min | -40°C |
Frequency | 100MHz |
RoHS Compliant | Yes |
Osc, 100Mhz, 14.3 X 8.7Mm, Lvcmos | Newark Electronics |
Oscillator, 100 MHz, 25 ppm, SMD, 14.3mm x 8.7mm, LVCMOS, 3.3 V, ABLJO Series | Avnet America |
Oscillator, low jitter crystal, 14.3 x 8.7 x 5.5 mm, fixed frequency, 100.000MH | Abracon ABLJO-100.000MHZ-T | RS Americas |
Where can I find additional details, specifications and documents for a ABLJO-100.000MHZ-T?
Additional datasheets, footprints and schematics for ABLJO-100.000MHZ-T are listed on our Part Details page. You can also find images and similar parts to ABLJO-100.000MHZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABLJO-100.000MHZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABLJO-100.000MHZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABLJO-100.000MHZ-T fall under?
The ABLJO-100.000MHZ-T is listed under Crystals & Oscillators > Oscillators > Standard Oscillators.
Can I view similar or alternative parts?
You can view similar parts to ABLJO-100.000MHZ-T when available in the Standard Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABLJO-100.000MHZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ABLJO-100.000MHZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ABLJO-100.000MHZ-T have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for ABLJO-100.000MHZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABLJO-100.000MHZ-T often in real-time on the comparison pages.
What if I can't find stock of ABLJO-100.000MHZ-T?
You can fill out our help required form which you can use to request a quote for ABLJO-100.000MHZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.