Status: | Unknown |
---|---|
Series: | ABL 6TS Series |
RoHS: | Unknown |
Prices starting from US$143.46
Power Rating | 400VA |
---|---|
Secondary Voltages | 230V |
Current Rating | - |
Isolation Transformer Primary Voltages | 1 x 230V 1 x 400V |
Plug Type | - |
Product Range | ABL 6TS Series |
SVHC | No SVHC (15-Jan-2018) |
Primary Voltages | 230V 400V |
Transformer, 400Va, 1 X 230V | Newark Electronics |
TRANSFORMER, 400VA, 1 X 230V | element14 |
Transformer: mains | Transfer Multisort Elektronik |
Schneider Electric Isolating Transformer 230 VAC/400 VAC 230 VAC 400VA | Distrelec |
Where can I find additional details, specifications and documents for a ABL6TS40U?
Additional datasheets, footprints and schematics for ABL6TS40U are listed on our Part Details page. You can also find images and similar parts to ABL6TS40U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABL6TS40U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABL6TS40U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABL6TS40U fall under?
The ABL6TS40U is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to ABL6TS40U when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABL6TS40U you can contact the distributor directly for product support, shipping queries etc.
Is the ABL6TS40U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABL6TS40U have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for ABL6TS40U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABL6TS40U often in real-time on the comparison pages.
What if I can't find stock of ABL6TS40U?
You can fill out our help required form which you can use to request a quote for ABL6TS40U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.