Status: | Unknown |
---|---|
Series: | ABL 6TS Series |
RoHS: | Unknown |
Power Rating | 160VA |
---|---|
Secondary Voltages | 115V |
Current Rating | 1A |
Isolation Transformer Primary Voltages | 1 x 230V 1 x 400V |
Plug Type | - |
Product Range | ABL 6TS Series |
SVHC | No SVHC (15-Jan-2018) |
Primary Voltages | 230V 400V |
Transformer, 160Va, 1 X 115V | Newark Electronics |
TRANSFORMER, 160VA, 1 X 115V | element14 |
Schneider Electric Isolating Transformer 230 VAC/400 VAC 115 VAC 160VA | Distrelec |
Where can I find additional details, specifications and documents for a ABL6TS16G?
Additional datasheets, footprints and schematics for ABL6TS16G are listed on our Part Details page. You can also find images and similar parts to ABL6TS16G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABL6TS16G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABL6TS16G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABL6TS16G fall under?
The ABL6TS16G is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to ABL6TS16G when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABL6TS16G you can contact the distributor directly for product support, shipping queries etc.
Is the ABL6TS16G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABL6TS16G have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for ABL6TS16G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABL6TS16G often in real-time on the comparison pages.
What if I can't find stock of ABL6TS16G?
You can fill out our help required form which you can use to request a quote for ABL6TS16G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.