Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.48
|
343
in stock
|
Buy Now | |
element14
from US$22.98
|
161
in stock
|
Buy Now | |
Farnell
from US$17.68
|
161
in stock
|
Buy Now | |
Heilind Electronics
from US$33.51
|
75
in stock
|
Buy Now | |
Distrelec
from US$18.28
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$33.51
|
25
in stock
|
Buy Now | |
Sager
from US$20.71
|
-
|
Buy Now |
Inter Series Connector A | LEMO |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Plug |
Inter Series Connector B | BNC Coaxial |
Convert To Positions | 1Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Inter Series Coaxial |
Impedance | 50ohm |
00 S Series,00 plug to BNC socket, coax | RS |
ADAPTOR, BNC JACK, LEMO PLUG, 50OHM | element14 |
| Heilind Electronics |
Lemo RF Adapter, Straight, LEMO Plug - BNC Socket, 50Ohm | Distrelec |
RF Adapters - Between Series BNC ADAPTER 50 OHM | Sager |
Where can I find additional details, specifications and documents for a ABF.00.250.CTA?
Additional datasheets, footprints and schematics for ABF.00.250.CTA are listed on our Part Details page. You can also find images and similar parts to ABF.00.250.CTA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABF.00.250.CTA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABF.00.250.CTA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABF.00.250.CTA fall under?
The ABF.00.250.CTA is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ABF.00.250.CTA when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABF.00.250.CTA you can contact the distributor directly for product support, shipping queries etc.
Is the ABF.00.250.CTA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABF.00.250.CTA have stock available?
Authorised distributors including RS, element14, Farnell, Heilind Electronics and Distrelec have stock available or on a lead time for ABF.00.250.CTA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABF.00.250.CTA often in real-time on the comparison pages.
What if I can't find stock of ABF.00.250.CTA?
You can fill out our help required form which you can use to request a quote for ABF.00.250.CTA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.