Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | - |
Mount Colour | White |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 28.4mm |
Width | 28.4mm |
Height | 16.8mm |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Cable Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Colour | White |
External Length / Height | 28.4mm |
External Width | 28.4mm |
Dynamic Cable Manager, Vhb Adh, 1.12" X |Panduit ABDCM30-AV-C | Newark Electronics |
HIGH BOND DYNAMIC CABLE MANAGER FOR PANEL STRAIN RELIEF | Avnet America |
Dynamic Cable Manager, VHB Adh, 1.12" x | Panduit ABDCM30-AV-C | RS Americas |
Cable Tie Mounts Dynamic Cbl Mgr 1.12x1.12 VHB Adh | Sager |
CABLE MANAGER, VHB ADHSIVE, PK100 | Farnell |
Where can I find additional details, specifications and documents for a ABDCM30-AV-C?
Additional datasheets, footprints and schematics for ABDCM30-AV-C are listed on our Part Details page. You can also find images and similar parts to ABDCM30-AV-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABDCM30-AV-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABDCM30-AV-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABDCM30-AV-C fall under?
The ABDCM30-AV-C is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to ABDCM30-AV-C when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABDCM30-AV-C you can contact the distributor directly for product support, shipping queries etc.
Is the ABDCM30-AV-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABDCM30-AV-C have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for ABDCM30-AV-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABDCM30-AV-C often in real-time on the comparison pages.
What if I can't find stock of ABDCM30-AV-C?
You can fill out our help required form which you can use to request a quote for ABDCM30-AV-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.