Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | DPST-1NO SPST-NC |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 220V |
Contact Current Max | 10A |
Switch Terminals | Screw |
IP Rating | IP65 |
ABD311N-R TWTD MSHRM PB | Relay Specialties |
Where can I find additional details, specifications and documents for a ABD311N-R?
Additional datasheets, footprints and schematics for ABD311N-R are listed on our Part Details page. You can also find images and similar parts to ABD311N-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABD311N-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABD311N-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABD311N-R fall under?
The ABD311N-R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABD311N-R when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABD311N-R you can contact the distributor directly for product support, shipping queries etc.
Is the ABD311N-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABD311N-R have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for ABD311N-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABD311N-R often in real-time on the comparison pages.
What if I can't find stock of ABD311N-R?
You can fill out our help required form which you can use to request a quote for ABD311N-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.