ABD1BN-R Switches by IDEC Corporation

SWITCH BUTTON, ROUND FLUSH, 30MM, RED

Status: Unknown
Series: TWTD Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
171
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
171
in stock
Buy Now
Logo for element14
element14
from US$0.20
171
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.36
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$0.40
-
Buy Now
Logo for Sager
Sager
from US$0.20
-
Buy Now

Specifications

For Use With Idec 30mm TWTD Series Non-Illuminated Pushbutton Switches
Actuator / Cap Colour Red
Product Range TWTD Series
RoHS Compliant Yes

Alternative Descriptions

Switch Button, Round Flush, 30Mm, Red | Newark Electronics
Cap For Use With TWTD Series | IDEC Corporation ABD1BN-R | RS Americas
IDEC CAP | Relay Specialties
Pushbutton Switches Cap | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABD1BN-R?

Additional datasheets, footprints and schematics for ABD1BN-R are listed on our Part Details page. You can also find images and similar parts to ABD1BN-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABD1BN-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABD1BN-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABD1BN-R fall under?

The ABD1BN-R is listed under Switches & Relays > Switches > Switch Components > Switch Caps.

Can I view similar or alternative parts?

You can view similar parts to ABD1BN-R when available in the Switch Caps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABD1BN-R you can contact the distributor directly for product support, shipping queries etc.

Is the ABD1BN-R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ABD1BN-R have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for ABD1BN-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABD1BN-R often in real-time on the comparison pages.

What if I can't find stock of ABD1BN-R?

You can fill out our help required form which you can use to request a quote for ABD1BN-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay