Status: | Unknown |
---|---|
Series: | TWTD Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Relay Specialties
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Nom | 220V |
Contact Current Max | 10A |
Switch Terminals | Screw |
Product Range | TWTD Series |
IDEC PUSHBUTTON SWITCH | Relay Specialties |
Where can I find additional details, specifications and documents for a ABD110N-B?
Additional datasheets, footprints and schematics for ABD110N-B are listed on our Part Details page. You can also find images and similar parts to ABD110N-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABD110N-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABD110N-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABD110N-B fall under?
The ABD110N-B is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ABD110N-B when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABD110N-B you can contact the distributor directly for product support, shipping queries etc.
Is the ABD110N-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABD110N-B have stock available?
Authorised distributors including Relay Specialties have stock available or on a lead time for ABD110N-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABD110N-B often in real-time on the comparison pages.
What if I can't find stock of ABD110N-B?
You can fill out our help required form which you can use to request a quote for ABD110N-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.