ABC-2-R Fuses & Fuse Accessories by Eaton

FUSE, CARTRIDGE, 2A, 6.3X32MM, FAST ACT

Status: Unknown
Series: ABC Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for RS
RS
from US$0.49
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.56
116
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
470
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.19
-
Buy Now
Logo for Sager
Sager
from US$2.10
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Blow Characteristic Fast Acting
Fuse Current 2A
Voltage Rating VAC 250V
Fuse Size Metric 6.3mm x 32mm
Fuse Size Imperial 1/4" x 1-1/4"
Product Range ABC Series
Fuse Size Code 3AG
RoHS Compliant Yes

Alternative Descriptions

ABC 2A BUSS FA -R | Eaton Electronics ABC-2-R | RS Americas
Fuse, Miniature Ceramic Tube | Carlton-Bates
FUSE, FAST ACTING, CERAMIC, 1/4 x 1 1/4 | RS
Fuse, Cartridge, 2A, 6.3X32Mm, Fast Act | Newark Electronics
Fuse Miniature 2A 250V Fast 2-Pin Cartridge Holder | Avnet America
Cartridge Fuses ABC 2A BUSS FA 5 | Sager
Fuses, Ceramic Body FusesHolder, 2 AFast Blow, 250 V/125 V | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABC-2-R?

Additional datasheets, footprints and schematics for ABC-2-R are listed on our Part Details page. You can also find images and similar parts to ABC-2-R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABC-2-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC-2-R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABC-2-R fall under?

The ABC-2-R is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.

Can I view similar or alternative parts?

You can view similar parts to ABC-2-R when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABC-2-R you can contact the distributor directly for product support, shipping queries etc.

Is the ABC-2-R RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ABC-2-R have stock available?

Authorised distributors including RS Americas, Carlton-Bates, RS, Newark Electronics and Avnet America have stock available or on a lead time for ABC-2-R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABC-2-R often in real-time on the comparison pages.

What if I can't find stock of ABC-2-R?

You can fill out our help required form which you can use to request a quote for ABC-2-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay