Status: | Unknown |
---|---|
Series: | ABC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 25A |
Voltage Rating VAC | 125V |
Fuse Size Metric | 6.3mm x 32mm |
Fuse Size Imperial | 1/4" x 1-1/4" |
Product Range | ABC Series |
Diameter | 6.35mm |
RoHS Compliant | No |
Fuse, Cartridge, 25A, 6.3X32Mm, Fast Act | Newark Electronics |
Where can I find additional details, specifications and documents for a ABC-25A?
Additional datasheets, footprints and schematics for ABC-25A are listed on our Part Details page. You can also find images and similar parts to ABC-25A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ABC-25A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC-25A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ABC-25A fall under?
The ABC-25A is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Cartridge Fuses.
Can I view similar or alternative parts?
You can view similar parts to ABC-25A when available in the Cartridge Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ABC-25A you can contact the distributor directly for product support, shipping queries etc.
Is the ABC-25A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ABC-25A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ABC-25A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ABC-25A often in real-time on the comparison pages.
What if I can't find stock of ABC-25A?
You can fill out our help required form which you can use to request a quote for ABC-25A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.