ABC225-1T24L. Power Supplies by Power-One

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$109.81

Distributor Stock
Logo for Newark
Newark
from US$109.81
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$112.69
84
in stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
Power Rating (Convection Cooling) 120W
Power Rating (Forced Cooling) 225W @ 13CFM
Input Voltage VAC 90V AC to 264V AC
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ABC225-1T24L.?

Additional datasheets, footprints and schematics for ABC225-1T24L. are listed on our Part Details page. You can also find images and similar parts to ABC225-1T24L. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ABC225-1T24L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ABC225-1T24L. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ABC225-1T24L. fall under?

The ABC225-1T24L. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Open Frame Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to ABC225-1T24L. when available in the AC / DC Open Frame Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ABC225-1T24L. you can contact the distributor directly for product support, shipping queries etc.

Is the ABC225-1T24L. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ABC225-1T24L. have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, Sager and Avnet Abacus have stock available or on a lead time for ABC225-1T24L..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ABC225-1T24L. often in real-time on the comparison pages.

What if I can't find stock of ABC225-1T24L.?

You can fill out our help required form which you can use to request a quote for ABC225-1T24L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay